Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XF3302Y

Description
RES 33K OHM 1% 1/32W 01005
Datasheet
Description
RES 33K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF3302Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF3302Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF3302Y
RES 33K OHM 1% 1/32W 01005

RES 33K OHM 1% 1/32W 01005

Supplier's Site
Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0185
Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0185
RES, 33K, 1%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 33K, 1%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0184
Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0184
RES, 33K, 1%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 33K, 1%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XF3302Y 78AH0185
Product Name Resistors - Chip Resistor - Surface Mount Res, 33K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details