Panasonic Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3243Y

Description
RES, 324K, 1%, 0.031W, 01005, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 324K, 1%, 0.031W, 01005, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0175
Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0175
RES, 324K, 1%, 0.031W, 01005, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324K, 1%, 0.031W, 01005, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0174
Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0174
RES, 324K, 1%, 0.031W, 01005, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324K, 1%, 0.031W, 01005, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0175
Product Name Res, 324K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers