Panasonic Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3241Y

Description
RES, 3K24, 1%, 0.031W, 01005, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K24, 1%, 0.031W, 01005, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0170
Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0170
RES, 3K24, 1%, 0.031W, 01005, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K24, 1%, 0.031W, 01005, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0171
Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0171
RES, 3K24, 1%, 0.031W, 01005, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K24, 1%, 0.031W, 01005, THICK FILM; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0170
Product Name Res, 3K24, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers