Panasonic Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3162Y

Description
RES, 31K6, 1%, 0.031W, 01005, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 1%, 0.031W, 01005, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0162
Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0162
RES, 31K6, 1%, 0.031W, 01005, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 1%, 0.031W, 01005, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0163
Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0163
RES, 31K6, 1%, 0.031W, 01005, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 1%, 0.031W, 01005, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0162
Product Name Res, 31K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details