Panasonic Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3160Y

Description
RES, 316R, 1%, 0.031W, 01005, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 316R, 1%, 0.031W, 01005, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0158
Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0158
RES, 316R, 1%, 0.031W, 01005, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316R, 1%, 0.031W, 01005, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0159
Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0159
RES, 316R, 1%, 0.031W, 01005, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316R, 1%, 0.031W, 01005, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0158
Product Name Res, 316R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers