Panasonic Chip Resistor - Surface Mount ERJ-U0XF30R9Y

Description
RES 30.9 OHM 1% 1/32W 01005
Datasheet
Description
RES 30.9 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF30R9Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF30R9Y
Chip Resistor - Surface Mount ERJ-U0XF30R9Y
RES 30.9 OHM 1% 1/32W 01005

RES 30.9 OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0130
Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0130
RES, 30R9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0131
Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0131
RES, 30R9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30R9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF30R9Y 78AH0130
Product Name Chip Resistor - Surface Mount Res, 30R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details