Panasonic Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3093Y

Description
RES, 309K, 1%, 0.031W, 01005, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 309K, 1%, 0.031W, 01005, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0155
Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0155
RES, 309K, 1%, 0.031W, 01005, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309K, 1%, 0.031W, 01005, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0154
Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0154
RES, 309K, 1%, 0.031W, 01005, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309K, 1%, 0.031W, 01005, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF3093Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF3093Y
Chip Resistor - Surface Mount ERJ-U0XF3093Y
RES 309K OHM 1% 1/32W 01005

RES 309K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0155 ERJ-U0XF3093Y
Product Name Res, 309K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 309000 ohms 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details