Panasonic Chip Resistor - Surface Mount ERJ-U0XF3092Y

Description
RES 30.9K OHM 1% 1/32W 01005
Datasheet
Description
RES 30.9K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF3092Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF3092Y
Chip Resistor - Surface Mount ERJ-U0XF3092Y
RES 30.9K OHM 1% 1/32W 01005

RES 30.9K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0152
Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0152
RES, 30K9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0153
Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0153
RES, 30K9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 1%, 0.031W, 01005, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF3092Y 78AH0152
Product Name Chip Resistor - Surface Mount Res, 30K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers