Panasonic Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3090Y

Description
RES, 309R, 1%, 0.031W, 01005, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 309R, 1%, 0.031W, 01005, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0148
Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0148
RES, 309R, 1%, 0.031W, 01005, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 1%, 0.031W, 01005, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0149
Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0149
RES, 309R, 1%, 0.031W, 01005, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 1%, 0.031W, 01005, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0148
Product Name Res, 309R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details