Panasonic Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3000Y

Description
RES, 300R, 1%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 1%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0132
Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0132
RES, 300R, 1%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 1%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0133
Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0133
RES, 300R, 1%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 1%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0132
Product Name Res, 300R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details