Panasonic Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2942Y

Description
RES, 29K4, 1%, 0.031W, 01005, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 1%, 0.031W, 01005, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0123
Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0123
RES, 29K4, 1%, 0.031W, 01005, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 1%, 0.031W, 01005, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0122
Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0122
RES, 29K4, 1%, 0.031W, 01005, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 1%, 0.031W, 01005, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0123
Product Name Res, 29K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details