Panasonic Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2941Y

Description
RES, 2K94, 1%, 0.031W, 01005, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 1%, 0.031W, 01005, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0120
Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0120
RES, 2K94, 1%, 0.031W, 01005, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 1%, 0.031W, 01005, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0121
Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0121
RES, 2K94, 1%, 0.031W, 01005, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 1%, 0.031W, 01005, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0120
Product Name Res, 2K94, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers