Panasonic Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2870Y

Description
RES, 287R, 1%, 0.031W, 01005, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 287R, 1%, 0.031W, 01005, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0109
Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0109
RES, 287R, 1%, 0.031W, 01005, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 1%, 0.031W, 01005, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0108
Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0108
RES, 287R, 1%, 0.031W, 01005, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 1%, 0.031W, 01005, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0109
Product Name Res, 287R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details