Panasonic Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2802Y

Description
RES, 28K, 1%, 0.031W, 01005, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 1%, 0.031W, 01005, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0104
Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0104
RES, 28K, 1%, 0.031W, 01005, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 28K, 1%, 0.031W, 01005, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0105
Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0105
RES, 28K, 1%, 0.031W, 01005, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 28K, 1%, 0.031W, 01005, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0104
Product Name Res, 28K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers