Panasonic Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2743Y

Description
RES, 274K, 1%, 0.031W, 01005, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 274K, 1%, 0.031W, 01005, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0094
Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0094
RES, 274K, 1%, 0.031W, 01005, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274K, 1%, 0.031W, 01005, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0095
Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0095
RES, 274K, 1%, 0.031W, 01005, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274K, 1%, 0.031W, 01005, THICK FILM; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0094
Product Name Res, 274K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details