Panasonic Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2742Y

Description
RES, 27K4, 1%, 0.031W, 01005, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 1%, 0.031W, 01005, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0093
Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0093
RES, 27K4, 1%, 0.031W, 01005, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 1%, 0.031W, 01005, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0092
Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0092
RES, 27K4, 1%, 0.031W, 01005, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 1%, 0.031W, 01005, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0093
Product Name Res, 27K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers