Panasonic Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2740Y

Description
RES, 274R, 1%, 0.031W, 01005, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 274R, 1%, 0.031W, 01005, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0088
Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0088
RES, 274R, 1%, 0.031W, 01005, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274R, 1%, 0.031W, 01005, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0089
Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0089
RES, 274R, 1%, 0.031W, 01005, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274R, 1%, 0.031W, 01005, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0088
Product Name Res, 274R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers