Panasonic Chip Resistor - Surface Mount ERJ-U0XF2702Y

Description
RES 27K OHM 1% 1/32W 01005
Datasheet
Description
RES 27K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF2702Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF2702Y
Chip Resistor - Surface Mount ERJ-U0XF2702Y
RES 27K OHM 1% 1/32W 01005

RES 27K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0085
Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0085
RES, 27K, 1%, 0.031W, 01005, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 27K, 1%, 0.031W, 01005, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0084
Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0084
RES, 27K, 1%, 0.031W, 01005, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 27K, 1%, 0.031W, 01005, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF2702Y 78AH0085
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details