Panasonic Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF26R1Y

Description
RES, 26R1, 1%, 0.031W, 01005, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 1%, 0.031W, 01005, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0057
Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0057
RES, 26R1, 1%, 0.031W, 01005, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 1%, 0.031W, 01005, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0056
Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0056
RES, 26R1, 1%, 0.031W, 01005, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 1%, 0.031W, 01005, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0057
Product Name Res, 26R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details