Panasonic Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2672Y

Description
RES, 26K7, 1%, 0.031W, 01005, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 1%, 0.031W, 01005, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0073
Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0073
RES, 26K7, 1%, 0.031W, 01005, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 1%, 0.031W, 01005, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0072
Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0072
RES, 26K7, 1%, 0.031W, 01005, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 1%, 0.031W, 01005, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0073
Product Name Res, 26K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details