Panasonic Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2671Y

Description
RES, 2K67, 1%, 0.031W, 01005, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 1%, 0.031W, 01005, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0070
Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0070
RES, 2K67, 1%, 0.031W, 01005, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 1%, 0.031W, 01005, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0071
Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0071
RES, 2K67, 1%, 0.031W, 01005, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 1%, 0.031W, 01005, THICK FILM; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0070
Product Name Res, 2K67, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers