Panasonic Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF25R5Y

Description
RES, 25R5, 1%, 0.031W, 01005, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 25R5, 1%, 0.031W, 01005, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0047
Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0047
RES, 25R5, 1%, 0.031W, 01005, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25R5, 1%, 0.031W, 01005, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0046
Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0046
RES, 25R5, 1%, 0.031W, 01005, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25R5, 1%, 0.031W, 01005, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0047
Product Name Res, 25R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers