Panasonic Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF24R9Y

Description
RES, 24R9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24R9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0020
Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0020
RES, 24R9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0021
Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0021
RES, 24R9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0020
Product Name Res, 24R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details