RES, 24K9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9kohm;
RES, 24K9, 1%, 0.031W, 01005, THICK FILM; Resistance:24.9kohm;
RES 24.9K OHM 1% 1/32W 01005
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 78AH0043 | ERJ-U0XF2492Y |
| Product Name | Res, 24K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | |
| Resistance Range | 24900 ohms | 24900 ohms |