Panasonic Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2491Y

Description
RES, 2K49, 1%, 0.031W, 01005, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 1%, 0.031W, 01005, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0041
Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0041
RES, 2K49, 1%, 0.031W, 01005, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 1%, 0.031W, 01005, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0040
Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0040
RES, 2K49, 1%, 0.031W, 01005, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 1%, 0.031W, 01005, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0041
Product Name Res, 2K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details