Panasonic Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2433Y

Description
RES, 243K, 1%, 0.031W, 01005, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 243K, 1%, 0.031W, 01005, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0036
Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0036
RES, 243K, 1%, 0.031W, 01005, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243K, 1%, 0.031W, 01005, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0037
Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0037
RES, 243K, 1%, 0.031W, 01005, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243K, 1%, 0.031W, 01005, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0036
Product Name Res, 243K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details