Panasonic Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF23R7Y

Description
RES, 23R7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9997
Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9997
RES, 23R7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9998
Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9998
RES, 23R7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9997
Product Name Res, 23R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details