Panasonic Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF23R2Y

Description
RES, 23R2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9995
Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9995
RES, 23R2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9996
Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9996
RES, 23R2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9995
Product Name Res, 23R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details