Panasonic Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2372Y

Description
RES, 23K7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0012
Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0012
RES, 23K7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0013
Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0013
RES, 23K7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 1%, 0.031W, 01005, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF2372Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF2372Y
Chip Resistor - Surface Mount ERJ-U0XF2372Y
RES 23.7K OHM 1% 1/32W 01005

RES 23.7K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0012 ERJ-U0XF2372Y
Product Name Res, 23K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 23700 ohms 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details