Panasonic Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2371Y

Description
RES, 2K37, 1%, 0.031W, 01005, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 1%, 0.031W, 01005, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0011
Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0011
RES, 2K37, 1%, 0.031W, 01005, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K37, 1%, 0.031W, 01005, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0010
Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0010
RES, 2K37, 1%, 0.031W, 01005, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K37, 1%, 0.031W, 01005, THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0011
Product Name Res, 2K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers