Panasonic Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2370Y

Description
RES, 237R, 1%, 0.031W, 01005, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 237R, 1%, 0.031W, 01005, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0009
Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0009
RES, 237R, 1%, 0.031W, 01005, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 1%, 0.031W, 01005, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0008
Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0008
RES, 237R, 1%, 0.031W, 01005, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 1%, 0.031W, 01005, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0009
Product Name Res, 237R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers