Panasonic Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2323Y

Description
RES, 232K, 1%, 0.031W, 01005, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 232K, 1%, 0.031W, 01005, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0007
Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0007
RES, 232K, 1%, 0.031W, 01005, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232K, 1%, 0.031W, 01005, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0006
Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0006
RES, 232K, 1%, 0.031W, 01005, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232K, 1%, 0.031W, 01005, THICK FILM; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0007
Product Name Res, 232K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details