Panasonic Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2322Y

Description
RES, 23K2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0004
Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0004
RES, 23K2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0005
Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0005
RES, 23K2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 1%, 0.031W, 01005, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0004
Product Name Res, 23K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details