Panasonic Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF22R0Y

Description
RES, 22R, 1%, 0.031W, 01005, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 0.031W, 01005, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9966
Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9966
RES, 22R, 1%, 0.031W, 01005, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 22R, 1%, 0.031W, 01005, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9965
Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9965
RES, 22R, 1%, 0.031W, 01005, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 22R, 1%, 0.031W, 01005, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF22R0Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF22R0Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF22R0Y
RES 22 OHM 1% 1/32W 01005

RES 22 OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 77AH9966 ERJ-U0XF22R0Y
Product Name Res, 22R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details