Panasonic Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2262Y

Description
RES, 22K6, 1%, 0.031W, 01005, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 1%, 0.031W, 01005, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9991
Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9991
RES, 22K6, 1%, 0.031W, 01005, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 1%, 0.031W, 01005, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9992
Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9992
RES, 22K6, 1%, 0.031W, 01005, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 1%, 0.031W, 01005, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9991
Product Name Res, 22K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details