Panasonic Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2261Y

Description
RES, 2K26, 1%, 0.031W, 01005, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 1%, 0.031W, 01005, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9989
Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9989
RES, 2K26, 1%, 0.031W, 01005, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 1%, 0.031W, 01005, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9990
Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9990
RES, 2K26, 1%, 0.031W, 01005, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 1%, 0.031W, 01005, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF2261Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF2261Y
Chip Resistor - Surface Mount ERJ-U0XF2261Y
RES 2.26K OHM 1% 1/32W 01005

RES 2.26K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 77AH9989 ERJ-U0XF2261Y
Product Name Res, 2K26, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2260 ohms 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details