Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XF2200Y

Description
RES 220 OHM 1% 1/32W 01005
Datasheet
Description
RES 220 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF2200Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF2200Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF2200Y
RES 220 OHM 1% 1/32W 01005

RES 220 OHM 1% 1/32W 01005

Supplier's Site
Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9972
Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9972
RES, 220R, 1%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 1%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9971
Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9971
RES, 220R, 1%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 1%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XF2200Y 77AH9972
Product Name Resistors - Chip Resistor - Surface Mount Res, 220R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details