Panasonic Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF21R0Y

Description
RES, 21R, 1%, 0.031W, 01005, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 21R, 1%, 0.031W, 01005, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9945
Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9945
RES, 21R, 1%, 0.031W, 01005, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 21R, 1%, 0.031W, 01005, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9946
Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9946
RES, 21R, 1%, 0.031W, 01005, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 21R, 1%, 0.031W, 01005, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9945
Product Name Res, 21R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details