Panasonic Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2153Y

Description
RES, 215K, 1%, 0.031W, 01005, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 1%, 0.031W, 01005, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9963
Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9963
RES, 215K, 1%, 0.031W, 01005, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 1%, 0.031W, 01005, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9964
Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9964
RES, 215K, 1%, 0.031W, 01005, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 1%, 0.031W, 01005, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF2153Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF2153Y
Chip Resistor - Surface Mount ERJ-U0XF2153Y
RES 215K OHM 1% 1/32W 01005

RES 215K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 77AH9963 ERJ-U0XF2153Y
Product Name Res, 215K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 215000 ohms 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details