RES, 21K5, 1%, 0.031W, 01005, THICK FILM; Resistance:21.5kohm;
RES, 21K5, 1%, 0.031W, 01005, THICK FILM; Resistance:21.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 77AH9962 |
| Product Name | Res, 21K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] |
| Resistance Range | 21500 ohms |