Panasonic Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2103Y

Description
RES, 210K, 1%, 0.031W, 01005, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 210K, 1%, 0.031W, 01005, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9955
Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9955
RES, 210K, 1%, 0.031W, 01005, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210K, 1%, 0.031W, 01005, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9956
Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9956
RES, 210K, 1%, 0.031W, 01005, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210K, 1%, 0.031W, 01005, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9955
Product Name Res, 210K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details