Panasonic Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2100Y

Description
RES, 210R, 1%, 0.031W, 01005, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 210R, 1%, 0.031W, 01005, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9949
Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9949
RES, 210R, 1%, 0.031W, 01005, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 1%, 0.031W, 01005, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9950
Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9950
RES, 210R, 1%, 0.031W, 01005, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 1%, 0.031W, 01005, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9949
Product Name Res, 210R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details