Panasonic Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2052Y

Description
RES, 20K5, 1%, 0.031W, 01005, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 1%, 0.031W, 01005, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9941
Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9941
RES, 20K5, 1%, 0.031W, 01005, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 1%, 0.031W, 01005, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9942
Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9942
RES, 20K5, 1%, 0.031W, 01005, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 1%, 0.031W, 01005, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9941
Product Name Res, 20K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers