Panasonic Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2000Y

Description
RES, 200R, 1%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 1%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9930
Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9930
RES, 200R, 1%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 1%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9929
Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9929
RES, 200R, 1%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 1%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9930
Product Name Res, 200R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details