Panasonic Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF19R1Y

Description
RES, 19R1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19R1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9906
Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9906
RES, 19R1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9905
Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9905
RES, 19R1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9906
Product Name Res, 19R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details