Panasonic Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1913Y

Description
RES, 191K, 1%, 0.031W, 01005, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 191K, 1%, 0.031W, 01005, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9915
Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9915
RES, 191K, 1%, 0.031W, 01005, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191K, 1%, 0.031W, 01005, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9916
Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9916
RES, 191K, 1%, 0.031W, 01005, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191K, 1%, 0.031W, 01005, THICK FILM; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9915
Product Name Res, 191K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers