Panasonic Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1912Y

Description
RES, 19K1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9914
Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9914
RES, 19K1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9913
Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9913
RES, 19K1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 1%, 0.031W, 01005, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9914
Product Name Res, 19K1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details