Panasonic Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1911Y

Description
RES, 1K91, 1%, 0.031W, 01005, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 1%, 0.031W, 01005, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9911
Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9911
RES, 1K91, 1%, 0.031W, 01005, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 1%, 0.031W, 01005, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9912
Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9912
RES, 1K91, 1%, 0.031W, 01005, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 1%, 0.031W, 01005, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9911
Product Name Res, 1K91, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details