Panasonic Chip Resistor - Surface Mount ERJ-U0XF1873Y

Description
RES 187K OHM 1% 1/32W 01005
Datasheet
Description
RES 187K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF1873Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF1873Y
Chip Resistor - Surface Mount ERJ-U0XF1873Y
RES 187K OHM 1% 1/32W 01005

RES 187K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9904
Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9904
RES, 187K, 1%, 0.031W, 01005, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187K, 1%, 0.031W, 01005, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9903
Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9903
RES, 187K, 1%, 0.031W, 01005, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187K, 1%, 0.031W, 01005, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF1873Y 77AH9904
Product Name Chip Resistor - Surface Mount Res, 187K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 187000 ohms 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details