Panasonic Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1823Y

Description
RES, 182K, 1%, 0.031W, 01005, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182K, 1%, 0.031W, 01005, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9896
Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9896
RES, 182K, 1%, 0.031W, 01005, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182K, 1%, 0.031W, 01005, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9895
Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9895
RES, 182K, 1%, 0.031W, 01005, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182K, 1%, 0.031W, 01005, THICK FILM; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9896
Product Name Res, 182K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details